Mahr Inc. Height Measuring Instrument 817 CLM

Description
Measuring system Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head Dynamic probing system enabling high repeatability Air bearings system for light and smooth movement Precise measuring head on stainless steel guideways Motorised measuring carriage simplifies measurement runs Probe constant remains after the instrument is switched off Integrated rechargeable battery with a long operating time span for mains independent measurement Temperature compensation with an integrated temperature sensor Operating and display unit Large and clearly defined function keys Easy to read background lit graphic LCD-Display Operator guidance with self-explanatory icons / pictograms Operator prompts and menus are available in several languages Possible to set additional zero points on a work piece Additional measurement instruments with Opto RS232-interface can be connected Secure the future due to software update potential Automatic Stand-by switch mode Selectable Auto-off function, without loss of measured values
Description
Measuring system Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head Dynamic probing system enabling high repeatability Air bearings system for light and smooth movement Precise measuring head on stainless steel guideways Motorised measuring carriage simplifies measurement runs Probe constant remains after the instrument is switched off Integrated rechargeable battery with a long operating time span for mains independent measurement Temperature compensation with an integrated temperature sensor Operating and display unit Large and clearly defined function keys Easy to read background lit graphic LCD-Display Operator guidance with self-explanatory icons / pictograms Operator prompts and menus are available in several languages Possible to set additional zero points on a work piece Additional measurement instruments with Opto RS232-interface can be connected Secure the future due to software update potential Automatic Stand-by switch mode Selectable Auto-off function, without loss of measured values

Suppliers

Company
Product
Description
Supplier Links
Height Measuring Instrument - 817 CLM - Mahr Inc.
Providence, RI, USA
Height Measuring Instrument
817 CLM
Height Measuring Instrument 817 CLM
Measuring system Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head Dynamic probing system enabling high repeatability Air bearings system for light and smooth movement Precise measuring head on stainless steel guideways Motorised measuring carriage simplifies measurement runs Probe constant remains after the instrument is switched off Integrated rechargeable battery with a long operating time span for mains independent measurement Temperature compensation with an integrated temperature sensor Operating and display unit Large and clearly defined function keys Easy to read background lit graphic LCD-Display Operator guidance with self-explanatory icons / pictograms Operator prompts and menus are available in several languages Possible to set additional zero points on a work piece Additional measurement instruments with Opto RS232-interface can be connected Secure the future due to software update potential Automatic Stand-by switch mode Selectable Auto-off function, without loss of measured values

Measuring system

  • Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head
  • Dynamic probing system enabling high repeatability
  • Air bearings system for light and smooth movement
  • Precise measuring head on stainless steel guideways
  • Motorised measuring carriage simplifies measurement runs
  • Probe constant remains after the instrument is switched off
  • Integrated rechargeable battery with a long operating time span for mains independent measurement
  • Temperature compensation with an integrated temperature sensor

Operating and display unit

  • Large and clearly defined function keys
  • Easy to read background lit graphic LCD-Display
  • Operator guidance with self-explanatory icons / pictograms
  • Operator prompts and menus are available in several languages
  • Possible to set additional zero points on a work piece
  • Additional measurement instruments with Opto RS232-interface can be connected
  • Secure the future due to software update potential
  • Automatic Stand-by switch mode
  • Selectable Auto-off function, without loss of measured values
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 817 CLM
Product Name Height Measuring Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Height Gage
Gaging Technology Optical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Flatness Measurement, Seamless Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details