Mahr Inc. Height Measuring Instrument 816 CL

Description
Measuring system Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head Dynamic probing system enabling high repeatability Air bearings system for light and smooth movement Precise measuring head on stainlees steel guideways Motorised measuring carriage simplifies measurement runs Temperature compensation with an integrated temperature sensor Probe constant remains after the instrument is switched off Integrated rechargeable battery with a long operating time span for mains independent measurement Operating and display unit Easy to read background lit graphic LCD-Display Large and clearly defined function keys Operator guidance with self-explanatory icons / pictograms Possible to set additional zero points on a work piece Memory can store up to 99 measured values MarConnect Data output, select either: - USB - OPTO RS232C
Description
Measuring system Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head Dynamic probing system enabling high repeatability Air bearings system for light and smooth movement Precise measuring head on stainlees steel guideways Motorised measuring carriage simplifies measurement runs Temperature compensation with an integrated temperature sensor Probe constant remains after the instrument is switched off Integrated rechargeable battery with a long operating time span for mains independent measurement Operating and display unit Easy to read background lit graphic LCD-Display Large and clearly defined function keys Operator guidance with self-explanatory icons / pictograms Possible to set additional zero points on a work piece Memory can store up to 99 measured values MarConnect Data output, select either: - USB - OPTO RS232C

Suppliers

Company
Product
Description
Supplier Links
Height Measuring Instrument - 816 CL - Mahr Inc.
Providence, RI, USA
Height Measuring Instrument
816 CL
Height Measuring Instrument 816 CL
Measuring system Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head Dynamic probing system enabling high repeatability Air bearings system for light and smooth movement Precise measuring head on stainlees steel guideways Motorised measuring carriage simplifies measurement runs Temperature compensation with an integrated temperature sensor Probe constant remains after the instrument is switched off Integrated rechargeable battery with a long operating time span for mains independent measurement Operating and display unit Easy to read background lit graphic LCD-Display Large and clearly defined function keys Operator guidance with self-explanatory icons / pictograms Possible to set additional zero points on a work piece Memory can store up to 99 measured values MarConnect Data output, select either: - USB - OPTO RS232C

Measuring system

  • Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head
  • Dynamic probing system enabling high repeatability
  • Air bearings system for light and smooth movement
  • Precise measuring head on stainlees steel guideways
  • Motorised measuring carriage simplifies measurement runs
  • Temperature compensation with an integrated temperature sensor
  • Probe constant remains after the instrument is switched off
  • Integrated rechargeable battery with a long operating time span for mains independent measurement

Operating and display unit

  • Easy to read background lit graphic LCD-Display
  • Large and clearly defined function keys
  • Operator guidance with self-explanatory icons / pictograms
  • Possible to set additional zero points on a work piece
  • Memory can store up to 99 measured values
  • MarConnect Data output, select either:
    - USB
    - OPTO RS232C
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 816 CL
Product Name Height Measuring Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Height Gage
Gaging Technology Optical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometers - 2489180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Millmate Thickness Gauging System - Clad measurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details