TE Connectivity Electromechanical Relays & Contactors 1-1616520-1

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1616520-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1616520-1
Electromechanical Relays & Contactors 1-1616520-1
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PST-NO
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 25

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud
  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 10-32 UNF-2A Stud
Buy Now
Relays - 1-1616520-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
OVERALL-RELAY

OVERALL-RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1616520-1 1-1616520-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393815-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Power Relays - 1-1393217-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers