Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28
Mechanical Attachment Product Mount Type : Plain Case
Operation/Applicatio
n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2
Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Electrical Characteristics
- Coil Power Rating DC (WATT) : .9
- Coil Resistance (OHM) : 160
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 2
- Contact Switching Voltage (Max) (VDC) : 28
Mechanical Attachment
- Product Mount Type : Plain Case
Operation/Application
- Coil Magnetic System : Non-Polarized, Monostable
- Current Type : DC
- Shock Resistance : 100G's, 6ms
- Vibration Resistance : 30G's, 10 - 3000Hz
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : ≤2
Product Type Features
- Relay & Contactor Type : General Purpose Signal Relay
Termination Features
- Coil Termination & Connection Type : Solder Hook Terminals
- Main Termination & Connection Type : Solder Hook Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]