TE Connectivity Electromechanical Relays & Contactors 1-1616989-7

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPDT Contact Arrangement : SPST NO DB, SPST NC DB Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Torque (Main) (INLBS) : 56.3 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 1/4-28 UNF-2A
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPDT Contact Arrangement : SPST NO DB, SPST NC DB Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Torque (Main) (INLBS) : 56.3 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 1/4-28 UNF-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1616989-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1616989-7
Electromechanical Relays & Contactors 1-1616989-7
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPDT Contact Arrangement : SPST NO DB, SPST NC DB Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Torque (Main) (INLBS) : 56.3 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 1/4-28 UNF-2A

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPDT
  • Contact Arrangement : SPST NO DB, SPST NC DB
  • Contact Number of Poles : 2

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 400
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount
  • Torque (Main) (INLBS) : 56.3

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : D-Sub
  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : 1/4-28 UNF-2A
Buy Now
Relays - 1-1616989-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR 1 NO 1 NC 400 AMP

CONTACTOR 1 NO 1 NC 400 AMP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1616989-7 1-1616989-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393139-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers