General Purpose Relay 4PDT (4 Form C) Chassis Mount
RELAY GEN PURPOSE 4PDT 2A 26.5V
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1-1617050-2 | A101650-ND | 1-1617050-2 |
| Product Name | Relays | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw |