TE Connectivity Electromechanical Relays & Contactors 1-1616131-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 6-32 UNC-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 6-32 UNC-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1616131-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1616131-3
Electromechanical Relays & Contactors 1-1616131-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 6-32 UNC-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : SPST NC
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : .25
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Coil) (INLBS) : 7.5
  • Torque (Main) (INLBS) : 7.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 6-32 UNC-2A Stud
Buy Now
Relays - 1-1616131-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1616131-3 1-1616131-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393154-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers