TE Connectivity Electromechanical Relays & Contactors 1-1616131-1

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 6-32 UNC-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 6-32 UNC-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1616131-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1616131-1
Electromechanical Relays & Contactors 1-1616131-1
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 6-32 UNC-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : SPST NC
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : .25
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Coil) (INLBS) : 7.5
  • Torque (Main) (INLBS) : 7.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 6-32 UNC-2A Stud
Buy Now
Relays - 1-1616131-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1616131-1 1-1616131-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393115-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1415026-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers