TE Connectivity Electromechanical Relays & Contactors 1-1616037-7

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 50 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 50 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1616037-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1616037-7
Electromechanical Relays & Contactors 1-1616037-7
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 50 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PDT
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 50

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >32 - ≤50

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 10-32 UNF-2A Stud
Buy Now
Relays - 1-1616037-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1616037-7 1-1616037-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details