Mahr Inc. Rectangular Ceramic Gage Block 405 C

Description
Product features Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields
Description
Product features Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields

Suppliers

Company
Product
Description
Supplier Links
Rectangular Ceramic Gage Block - 405 C - Mahr Inc.
Providence, RI, USA
Rectangular Ceramic Gage Block
405 C
Rectangular Ceramic Gage Block 405 C
Product features Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields

Product features

  • Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability
  • Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater
  • The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media
  • Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures
  • Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 405 C
Product Name Rectangular Ceramic Gage Block
Gage / Instrument Type Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
Unlock Full Specs
to access all available technical data

Similar Products

Real time wheels geometry measurement system 3DWheel - 3DWheel - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometers - 2614499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details