Mahr Inc. Rectangular Ceramic Gage Block 406 C

Description
Product features Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields
Description
Product features Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields

Suppliers

Company
Product
Description
Supplier Links
Rectangular Ceramic Gage Block - 406 C - Mahr Inc.
Providence, RI, USA
Rectangular Ceramic Gage Block
406 C
Rectangular Ceramic Gage Block 406 C
Product features Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields

Product features

  • Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability
  • Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently be used in metrology. Therefore the interval between inspections are distinctly greater
  • The corrosion-resistant Circonimar is even without protective measures extremely resistant to alkalis, acids, oil, grinding fluid and other aggressive media
  • Similar coefficient of expansion to steel, thus allowing unrestricted use even at unfavorable temperatures
  • Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 406 C
Product Name Rectangular Ceramic Gage Block
Gage / Instrument Type Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details