Mahr Inc. Metric Micrometer Micromar 40 SA

Description
Product features High contrast analog display Spindle is hardened through-out and ground, stainless Spindle and anvil are carbide tipped Rapid drive Lacquered steel frame, heat insulated Energy supply Battery, life span ca. 2 years IP protection category IP 40 Scope of delivery Instruction manual Battery Case Height of digits 8.5 mm
Description
Product features High contrast analog display Spindle is hardened through-out and ground, stainless Spindle and anvil are carbide tipped Rapid drive Lacquered steel frame, heat insulated Energy supply Battery, life span ca. 2 years IP protection category IP 40 Scope of delivery Instruction manual Battery Case Height of digits 8.5 mm

Suppliers

Company
Product
Description
Supplier Links
Metric Micrometer - Micromar 40 SA - Mahr Inc.
Providence, RI, USA
Metric Micrometer
Micromar 40 SA
Metric Micrometer Micromar 40 SA
Product features High contrast analog display Spindle is hardened through-out and ground, stainless Spindle and anvil are carbide tipped Rapid drive Lacquered steel frame, heat insulated Energy supply Battery, life span ca. 2 years IP protection category IP 40 Scope of delivery Instruction manual Battery Case Height of digits 8.5 mm

Product features

  • High contrast analog display
  • Spindle is hardened through-out and ground, stainless
  • Spindle and anvil are carbide tipped
  • Rapid drive
  • Lacquered steel frame, heat insulated

Energy supply

  • Battery, life span ca. 2 years

IP protection category

  • IP 40

Scope of delivery

  • Instruction manual
  • Battery
  • Case

Height of digits

  • 8.5 mm
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number Micromar 40 SA
Product Name Metric Micrometer
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Gage Set or Tool Kit; Micrometer
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details