Milwaukee Electric Tool Corporation Electric Screwdriver 2402-20

Description
CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1700 RPM SPEED RATING 12 V BATTERY VOLTAGE 325 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12 FUEL[TM] BRAND INCLUDES LED LIGHT, TRIGGER LOCK, BATTERY, BELT CLIP NUMBER OF SPEED 2
Description
CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1700 RPM SPEED RATING 12 V BATTERY VOLTAGE 325 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12 FUEL[TM] BRAND INCLUDES LED LIGHT, TRIGGER LOCK, BATTERY, BELT CLIP NUMBER OF SPEED 2

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdriver - 2402-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Screwdriver
2402-20
Electric Screwdriver 2402-20
CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1700 RPM SPEED RATING 12 V BATTERY VOLTAGE 325 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12 FUEL[TM] BRAND INCLUDES LED LIGHT, TRIGGER LOCK, BATTERY, BELT CLIP NUMBER OF SPEED 2
  • CORDLESS, PISTOL GRIP TYPE
  • 0 TO 450/0 TO 1700 RPM SPEED RATING
  • 12 V BATTERY VOLTAGE
  • 325 LB-INCH TORQUE RATING
  • HEX DRIVE TYPE
  • 1/4 INCH DRIVE SIZE
  • M12 FUEL[TM] BRAND
  • INCLUDES LED LIGHT, TRIGGER LOCK, BATTERY, BELT CLIP
  • NUMBER OF SPEED 2
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (electric and pneumatic)
Product Number 2402-20
Product Name Electric Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 27.08 Ft-lbs (36.73 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2780459 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Electric Screwdriver - 6740-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 0.0 to 2500 rpm
View Details