For use with a 8' H x 8' W doors. 36 oz. nylon reinforced vinyl facing has a higher tear strength than equivalent weight hypalon. Chemically sealed ends prevent moisture infiltration. Full height air escape tunnel. Mounted and bonded on durable wolmanized wood. 2" nylon reinforced vinyl guide stripes. Through the wall installation kits included. Three piece construction; top -- 12"H x 114"W x 10" projection; sides -- 96"H x 10" projection with beveled sides with 9.5" at the wall, and 12" at the face. Dock seals overall height are 108"H x 120"W. and Door Openings are 8'H x 8'W. All dock seal and shelters on this page are not returnable. FOB Shipping Point.
Dock Seal Options
| Southland Equipment Service | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | HD-150-19 |
| Product Name | DOCK SEAL ( for 8' wide x 8' high doors) |
| Equipment Type | Dock Seal |