Lightweight and easily portable by just one person. Checker surface ensures skid-free safe traction. Beveled edges reduce tire wear and excessive equipment jarring. Locking legs secure the plate for safe loading and unloading. Complete with carrying handles attached to the locking legs. Available in steel - call for pricing. FOB Shipping Point.
SELECTING YOUR DOCKPLATE
1) Rolling Load Capacity
Vehicle % of Total Load
2-wheel handtrucks 100%
4-wheel platform trucks 50%
pallet trucks 66%
2) Height Difference
Measure the difference in height between
the truck and loading dock.
3) Determine Your Model
DO NOT exceed height difference
or select too low of capacity.
Southland Equipment Service | |
---|---|
Product Category | Dock Equipment |
Product Number | HE-6060 |
Product Name | 3/8" THICK TREAD PLATE |
Equipment Type | Dock Board / Plate |