Available with Polycarbonate Lamp Head, "Cool Touch" LED Lamp Head, or Metal Lamp Head.
Available with Single Strut Swing Arms, Double Strut Arms, and Double Strut Flex Arms.
Available arm lengths from 24" to 114"
Shed plenty of light on your loading dock. Prevent accidents, damaged merchandise and speed material transfer. Strong arms made of heavy 14 gauge 1-1/2" square steel tubing with baked on "Safety Yellow" finish. Arms supplied with heavy duty power cord that snakes through light arm and has grounded three prong plug attached. Lamp heads plug into power receptacle on the arm. Each lamp head has an on/off switch. Double Strut Flex Arm models incorporate a flexible assembly, just before the light head, which will bend out of the way when bumped by warehouse vehicles or moving dock doors. Call for pricing and availability when just arms or heads are needed or for other configurations not shown. All models are UL and cUL listed. FOB Shipping Point. Polycarbonate Lamp Head is best for most applications. Super tough and is cool to the touch and is non conductive/non-corro
sive. Has a wire lamp guard and is rated for up to 150 watts. 220V/240V head available with CE listing. Bulbs not included. "Cool Touch" LED Lamp Head includes rugged PAR38 LED bulb (-PLED). Specially designed LED bulbs use 17 watts of power and along with rugged polycarbonate head absorb bumps and jarring while remaining cool to the touch. Metal Lamp Head incorporates metal housing and springed socket assembly. Can be used with customer supplied bulb up to 300 watts. Bulbs not included.
- Available with Polycarbonate Lamp Head, "Cool Touch" LED Lamp Head, or Metal Lamp Head.
- Available with Single Strut Swing Arms, Double Strut Arms, and Double Strut Flex Arms.
- Available arm lengths from 24" to 114"
Shed plenty of light on your loading dock. Prevent accidents, damaged merchandise and speed material transfer. Strong arms made of heavy 14 gauge 1-1/2" square steel tubing with baked on "Safety Yellow" finish. Arms supplied with heavy duty power cord that snakes through light arm and has grounded three prong plug attached. Lamp heads plug into power receptacle on the arm. Each lamp head has an on/off switch. Double Strut Flex Arm models incorporate a flexible assembly, just before the light head, which will bend out of the way when bumped by warehouse vehicles or moving dock doors. Call for pricing and availability when just arms or heads are needed or for other configurations not shown. All models are UL and cUL listed. FOB Shipping Point.
Polycarbonate Lamp Head is best for most applications. Super tough and is cool to the touch and is non conductive/non-corrosive. Has a wire lamp guard and is rated for up to 150 watts. 220V/240V head available with CE listing. Bulbs not included.
"Cool Touch" LED Lamp Head includes rugged PAR38 LED bulb (-PLED). Specially designed LED bulbs use 17 watts of power and along with rugged polycarbonate head absorb bumps and jarring while remaining cool to the touch.
Metal Lamp Head incorporates metal housing and springed socket assembly. Can be used with customer supplied bulb up to 300 watts. Bulbs not included.