Southland Equipment Service ALUMINUM DOCKPLATES HTLP60-48

Description
Manufactured with 3/8" or 1/2" aluminum tread plate. Rugged 1/2" steel locking legs are attached with vibration-proof fasteners. Includes knuckle saver strap handles for lifting. Dockplates are used in lighter capacity applications where low height differences exist and safety curbs are not necessary. Price includes heavy duty strap handles. FOB Shipping Point.
Description
Manufactured with 3/8" or 1/2" aluminum tread plate. Rugged 1/2" steel locking legs are attached with vibration-proof fasteners. Includes knuckle saver strap handles for lifting. Dockplates are used in lighter capacity applications where low height differences exist and safety curbs are not necessary. Price includes heavy duty strap handles. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM DOCKPLATES - HTLP60-48 - Southland Equipment Service
Columbia, SC, USA
ALUMINUM DOCKPLATES
HTLP60-48
ALUMINUM DOCKPLATES HTLP60-48
Manufactured with 3/8" or 1/2" aluminum tread plate. Rugged 1/2" steel locking legs are attached with vibration-proof fasteners. Includes knuckle saver strap handles for lifting. Dockplates are used in lighter capacity applications where low height differences exist and safety curbs are not necessary. Price includes heavy duty strap handles. FOB Shipping Point.
  • Manufactured with 3/8" or 1/2" aluminum tread plate.
  • Rugged 1/2" steel locking legs are attached with vibration-proof fasteners.
  • Includes knuckle saver strap handles for lifting.

Dockplates are used in lighter capacity applications where low height differences exist and safety curbs are not necessary. Price includes heavy duty strap handles. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Dock Equipment
Product Number HTLP60-48
Product Name ALUMINUM DOCKPLATES
Equipment Type Dock Board / Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-209 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Double Leaf Bascule Bridge - DBB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details
Wheel Chock - WCR2C - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
View Details