Sartorius Lab Instruments GmbH & Co. KG Sartocheck® 4 MultiUnit Filter Integrity Testing System 16288---TU

Description
16288---TU Sartocheck 4 Test Unit Allows parallel and independent integrity tests of up to 5 filters. Operated via Sartocheck 4. Enhances efficacy of filter inegrity testing. The Sartocheck® 4 MultiUnit has been developed to enable parallel integrity testing of multiple filters in the biopharmaceutical industry. The MultiUnit is a identical copy of the Sartocheck® 4, without the user interface and the data management system. Each MultiUnit connected to a Sartocheck® 4 is operated and controlled by this Sartocheck® 4 via a RS485 connection. Efficiency: Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity esting in bio-pharmaceutical production significantly and increases the efficiency of your production process. Flexibility: There is no relevant distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MulitUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and achiving. Data transfer security: The Sartocheck® 4 MultiUnit is an independent test unit with its own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished. Traceability: The Sartocheck® 4 test result printout contains the serial number of the MultiUnit, the user name (log on identity), a unique file name and all the information that has been entered in the batch protocol. The included software, Sartocontrol, can be used to print the test results on an external printer in A4 format. Patent pending thermal insulation: The Sartocheck® 4 and its MultiUnit feature a unique, patent pending separation of the electronic components and the temperature sensitive pneumatics in addition to the efficient vent fan. This superior solution avoids any thermal influence on the integrity test measurement from the unit itself. Clean room venting adapter: The Sartocheck® 4 and its MultiUnit can be equipped with an optional venting fan adapter that allows to contain the out coming air in order to avoid any dispersion of particles in a clean room. Sartorius Stedim Biotech Validation Package: The MultiUnit is delivered with a comprehensive validation package including an IQ & OQ protocol that can be accomplished by qualified Sartorius Stedim Biotech personnel. Assistance for PQ can also be provided from the Sartorius Stedim Biotech Technical Support Team. Efficiency Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity in bio-pharmaceutical production significantly and increases the efficiency of your production process. Flexibility There is no distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MultiUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and archiving. Data transfer security The Sartocheck® 4 MultiUnit is an independent test unit with its' own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished.
Datasheet
Description
16288---TU Sartocheck 4 Test Unit Allows parallel and independent integrity tests of up to 5 filters. Operated via Sartocheck 4. Enhances efficacy of filter inegrity testing. The Sartocheck® 4 MultiUnit has been developed to enable parallel integrity testing of multiple filters in the biopharmaceutical industry. The MultiUnit is a identical copy of the Sartocheck® 4, without the user interface and the data management system. Each MultiUnit connected to a Sartocheck® 4 is operated and controlled by this Sartocheck® 4 via a RS485 connection. Efficiency: Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity esting in bio-pharmaceutical production significantly and increases the efficiency of your production process. Flexibility: There is no relevant distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MulitUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and achiving. Data transfer security: The Sartocheck® 4 MultiUnit is an independent test unit with its own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished. Traceability: The Sartocheck® 4 test result printout contains the serial number of the MultiUnit, the user name (log on identity), a unique file name and all the information that has been entered in the batch protocol. The included software, Sartocontrol, can be used to print the test results on an external printer in A4 format. Patent pending thermal insulation: The Sartocheck® 4 and its MultiUnit feature a unique, patent pending separation of the electronic components and the temperature sensitive pneumatics in addition to the efficient vent fan. This superior solution avoids any thermal influence on the integrity test measurement from the unit itself. Clean room venting adapter: The Sartocheck® 4 and its MultiUnit can be equipped with an optional venting fan adapter that allows to contain the out coming air in order to avoid any dispersion of particles in a clean room. Sartorius Stedim Biotech Validation Package: The MultiUnit is delivered with a comprehensive validation package including an IQ & OQ protocol that can be accomplished by qualified Sartorius Stedim Biotech personnel. Assistance for PQ can also be provided from the Sartorius Stedim Biotech Technical Support Team. Efficiency Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity in bio-pharmaceutical production significantly and increases the efficiency of your production process. Flexibility There is no distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MultiUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and archiving. Data transfer security The Sartocheck® 4 MultiUnit is an independent test unit with its' own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartocheck® 4 MultiUnit Filter Integrity Testing System
16288---TU
Sartocheck® 4 MultiUnit Filter Integrity Testing System 16288---TU
16288---TU Sartocheck 4 Test Unit Allows parallel and independent integrity tests of up to 5 filters. Operated via Sartocheck 4. Enhances efficacy of filter inegrity testing. The Sartocheck® 4 MultiUnit has been developed to enable parallel integrity testing of multiple filters in the biopharmaceutical industry. The MultiUnit is a identical copy of the Sartocheck® 4, without the user interface and the data management system. Each MultiUnit connected to a Sartocheck® 4 is operated and controlled by this Sartocheck® 4 via a RS485 connection. Efficiency: Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity esting in bio-pharmaceutical production significantly and increases the efficiency of your production process. Flexibility: There is no relevant distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MulitUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and achiving. Data transfer security: The Sartocheck® 4 MultiUnit is an independent test unit with its own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished. Traceability: The Sartocheck® 4 test result printout contains the serial number of the MultiUnit, the user name (log on identity), a unique file name and all the information that has been entered in the batch protocol. The included software, Sartocontrol, can be used to print the test results on an external printer in A4 format. Patent pending thermal insulation: The Sartocheck® 4 and its MultiUnit feature a unique, patent pending separation of the electronic components and the temperature sensitive pneumatics in addition to the efficient vent fan. This superior solution avoids any thermal influence on the integrity test measurement from the unit itself. Clean room venting adapter: The Sartocheck® 4 and its MultiUnit can be equipped with an optional venting fan adapter that allows to contain the out coming air in order to avoid any dispersion of particles in a clean room. Sartorius Stedim Biotech Validation Package: The MultiUnit is delivered with a comprehensive validation package including an IQ & OQ protocol that can be accomplished by qualified Sartorius Stedim Biotech personnel. Assistance for PQ can also be provided from the Sartorius Stedim Biotech Technical Support Team. Efficiency Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity in bio-pharmaceutical production significantly and increases the efficiency of your production process. Flexibility There is no distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MultiUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and archiving. Data transfer security The Sartocheck® 4 MultiUnit is an independent test unit with its' own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished.

16288---TU

Sartocheck 4 Test Unit

  • Allows parallel and independent integrity tests of up to 5 filters.
  • Operated via Sartocheck 4.
  • Enhances efficacy of filter inegrity testing.

The Sartocheck® 4 MultiUnit has been developed to enable parallel integrity testing of multiple filters in the biopharmaceutical industry. The MultiUnit is a identical copy of the Sartocheck® 4, without the user interface and the data management system. Each MultiUnit connected to a Sartocheck® 4 is operated and controlled by this Sartocheck® 4 via a RS485 connection.
Efficiency:
Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity esting in bio-pharmaceutical production significantly and increases the efficiency of your production process.
Flexibility:
There is no relevant distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MulitUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and achiving.
Data transfer security:
The Sartocheck® 4 MultiUnit is an independent test unit with its own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished.
Traceability:
The Sartocheck® 4 test result printout contains the serial number of the MultiUnit, the user name (log on identity), a unique file name and all the information that has been entered in the batch protocol. The included software, Sartocontrol, can be used to print the test results on an external printer in A4 format.
Patent pending thermal insulation:
The Sartocheck® 4 and its MultiUnit feature a unique, patent pending separation of the electronic components and the temperature sensitive pneumatics in addition to the efficient vent fan. This superior solution avoids any thermal influence on the integrity test measurement from the unit itself.
Clean room venting adapter:
The Sartocheck® 4 and its MultiUnit can be equipped with an optional venting fan adapter that allows to contain the out coming air in order to avoid any dispersion of particles in a clean room.
Sartorius Stedim Biotech Validation Package:
The MultiUnit is delivered with a comprehensive validation package including an IQ & OQ protocol that can be accomplished by qualified Sartorius Stedim Biotech personnel. Assistance for PQ can also be provided from the Sartorius Stedim Biotech Technical Support Team.

Efficiency

Up to 4 MultiUnits can be connected to one Sartocheck® 4 allowing to integrity test up to 5 different filter systems in parallel including the testing capabilities of the Sartocheck® 4 itself. Testing up to 5 filters in parallel allows to reduce the time required for filter integrity in bio-pharmaceutical production significantly and increases the efficiency of your production process.

Flexibility

There is no distance limitation between the Sartocheck® 4 and the connected MultiUnits. The MultiUnits can be placed all over your production facility and are centrally controlled and operated by the Sartocheck® 4. A printout of the test results of the MultiUnit is made by the printer of the Sartocheck® 4 and the test data can be transferred to a network for review and archiving.

Data transfer security

The Sartocheck® 4 MultiUnit is an independent test unit with its' own power supply, electronics and pneumatics. It will maintain the test results even if switched off or if the connection is lost until the handshake communication with the Sartocheck® 4 confirms that the test results have been transferred successfully. If the MultiUnit is switched off during the test it will transfer a corresponding error message as soon as the communication has been automatically reestablished.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Nondestructive Testing (NDT) Equipment
Product Number 16288---TU
Product Name Sartocheck® 4 MultiUnit Filter Integrity Testing System
Applications Detection of Defective Filter Cartridges and To Avoid Their Use In The Process
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus DIVE Underwater -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Thermographic Weld Inspection System - WELD-CHECK - InfraTec GmbH
Specs
Applications Automotive, Aerospace, Chemical, Plastics Industries; Metallurgy, Thermal Optimization, Material Testing, Active Thermography; Welded / Joint Inspection
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details