Sartorius Lab Instruments GmbH & Co. KG Sartocheck® 3 Plus Filter Integrity Testing System 16290

Description
16290 Sartocheck 3 Plus Smart design Large colour TFT display User-friendly menu structure Paper-based result documentation (21 CFR part 11 not applicable) Up to 250 different test programs to be stored Password protected access Individual user profiles with rights to be defined SD card reader for storing and transferring test programs Reliable cleaning of the complete internal pneumatics The Sartocheck® 3 Plus is the latest addition to the Sartorius Stedim Biotech's family of Integrity Testers. This unit supports all established integrity test methods and is characterized by its intuitive and easy handling. The Sartocheck® 3 Plus is not encumbered by the 21 CFR part 11 code as it is a paper based system and does not store test results electronically. The Sartocheck® 3 Plus has the following main features: - Smart design - Large colour TFT display - User-friendly menu structure - On-screen assistance - Paper-based result documentation (21 CFR part 11 not applicable) - Up to 250 different test programs to be stored - Password protected access - Individual user profiles with rights to be defined - SD card reader for storing and transferring test programs - Reliable cleaning of the complete internal pneumatics. Sartocheck® 3 Plus performs the following tests: - Bubble Point Test - Diffusion Test - Bubble Point and Diffusion Test (combining test) - Pressure Drop Test - Water Intrusion Test - Water Flow Test - Multipoint Diffusion Test. Data storage: As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card). Cleaning Function guarantess highest process security: The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure. Data storage: As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card). Cleaning Function guarantess highest process security: The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure. Sartocheck® 3 Plus performs the following tests: Bubble Point, Diffusion, Bubble Point and Diffusion (combination test), Pressure Drop Test, Water Intrusion Test (WIT), Water Flow Test (WFT), Multipoint Diffusion Test Qualification: Sartocheck® 3 Plus qualification ensures that integrity tests to be conducted are carried out with high precision and accurate reproducibility. Our comprehensive Sartocheck® 3 Plus validation documentation, including the IQ and OQ proposal, provides the necessary support for the user. Our Technical Support Specialists are additionally available to help on-site.
Datasheet
Description
16290 Sartocheck 3 Plus Smart design Large colour TFT display User-friendly menu structure Paper-based result documentation (21 CFR part 11 not applicable) Up to 250 different test programs to be stored Password protected access Individual user profiles with rights to be defined SD card reader for storing and transferring test programs Reliable cleaning of the complete internal pneumatics The Sartocheck® 3 Plus is the latest addition to the Sartorius Stedim Biotech's family of Integrity Testers. This unit supports all established integrity test methods and is characterized by its intuitive and easy handling. The Sartocheck® 3 Plus is not encumbered by the 21 CFR part 11 code as it is a paper based system and does not store test results electronically. The Sartocheck® 3 Plus has the following main features: - Smart design - Large colour TFT display - User-friendly menu structure - On-screen assistance - Paper-based result documentation (21 CFR part 11 not applicable) - Up to 250 different test programs to be stored - Password protected access - Individual user profiles with rights to be defined - SD card reader for storing and transferring test programs - Reliable cleaning of the complete internal pneumatics. Sartocheck® 3 Plus performs the following tests: - Bubble Point Test - Diffusion Test - Bubble Point and Diffusion Test (combining test) - Pressure Drop Test - Water Intrusion Test - Water Flow Test - Multipoint Diffusion Test. Data storage: As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card). Cleaning Function guarantess highest process security: The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure. Data storage: As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card). Cleaning Function guarantess highest process security: The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure. Sartocheck® 3 Plus performs the following tests: Bubble Point, Diffusion, Bubble Point and Diffusion (combination test), Pressure Drop Test, Water Intrusion Test (WIT), Water Flow Test (WFT), Multipoint Diffusion Test Qualification: Sartocheck® 3 Plus qualification ensures that integrity tests to be conducted are carried out with high precision and accurate reproducibility. Our comprehensive Sartocheck® 3 Plus validation documentation, including the IQ and OQ proposal, provides the necessary support for the user. Our Technical Support Specialists are additionally available to help on-site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartocheck® 3 Plus Filter Integrity Testing System
16290
Sartocheck® 3 Plus Filter Integrity Testing System 16290
16290 Sartocheck 3 Plus Smart design Large colour TFT display User-friendly menu structure Paper-based result documentation (21 CFR part 11 not applicable) Up to 250 different test programs to be stored Password protected access Individual user profiles with rights to be defined SD card reader for storing and transferring test programs Reliable cleaning of the complete internal pneumatics The Sartocheck® 3 Plus is the latest addition to the Sartorius Stedim Biotech's family of Integrity Testers. This unit supports all established integrity test methods and is characterized by its intuitive and easy handling. The Sartocheck® 3 Plus is not encumbered by the 21 CFR part 11 code as it is a paper based system and does not store test results electronically. The Sartocheck® 3 Plus has the following main features: - Smart design - Large colour TFT display - User-friendly menu structure - On-screen assistance - Paper-based result documentation (21 CFR part 11 not applicable) - Up to 250 different test programs to be stored - Password protected access - Individual user profiles with rights to be defined - SD card reader for storing and transferring test programs - Reliable cleaning of the complete internal pneumatics. Sartocheck® 3 Plus performs the following tests: - Bubble Point Test - Diffusion Test - Bubble Point and Diffusion Test (combining test) - Pressure Drop Test - Water Intrusion Test - Water Flow Test - Multipoint Diffusion Test. Data storage: As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card). Cleaning Function guarantess highest process security: The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure. Data storage: As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card). Cleaning Function guarantess highest process security: The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure. Sartocheck® 3 Plus performs the following tests: Bubble Point, Diffusion, Bubble Point and Diffusion (combination test), Pressure Drop Test, Water Intrusion Test (WIT), Water Flow Test (WFT), Multipoint Diffusion Test Qualification: Sartocheck® 3 Plus qualification ensures that integrity tests to be conducted are carried out with high precision and accurate reproducibility. Our comprehensive Sartocheck® 3 Plus validation documentation, including the IQ and OQ proposal, provides the necessary support for the user. Our Technical Support Specialists are additionally available to help on-site.

16290

Sartocheck 3 Plus

  • Smart design
  • Large colour TFT display
  • User-friendly menu structure
  • Paper-based result documentation (21 CFR part 11 not applicable)
  • Up to 250 different test programs to be stored
  • Password protected access
  • Individual user profiles with rights to be defined
  • SD card reader for storing and transferring test programs
  • Reliable cleaning of the complete internal pneumatics

The Sartocheck® 3 Plus is the latest addition to the Sartorius Stedim Biotech's family of Integrity Testers. This unit supports all established integrity test methods and is characterized by its intuitive and easy handling. The Sartocheck® 3 Plus is not encumbered by the 21 CFR part 11 code as it is a paper based system and does not store test results electronically. The Sartocheck® 3 Plus has the following main features: - Smart design - Large colour TFT display - User-friendly menu structure - On-screen assistance - Paper-based result documentation (21 CFR part 11 not applicable) - Up to 250 different test programs to be stored - Password protected access - Individual user profiles with rights to be defined - SD card reader for storing and transferring test programs - Reliable cleaning of the complete internal pneumatics. Sartocheck® 3 Plus performs the following tests: - Bubble Point Test - Diffusion Test - Bubble Point and Diffusion Test (combining test) - Pressure Drop Test - Water Intrusion Test - Water Flow Test - Multipoint Diffusion Test. Data storage: As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card). Cleaning Function guarantess highest process security: The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure.

Data storage:

As a pure paper-based system the Sartocheck® 3 Plus does not have an electronic result database. However, the system allows to store up to 250 test programs within its internal memory. Test programs can be stored/archieved on standard SD cards (Secure Digital Memory Card).

Cleaning Function guarantess highest process security:

The cleaning function of Sartocheck® 3Plus allows you to flush all internal pneumatic parts completely. On-screen instructions guide you through all necessary steps. The automatic drying function guarantess that no cleaning liquid remains inside. Because only stainless steel and PTFE is used for the internal pneumatic parts, the unit can be cleaned even with aggressive cleaning fluids (e.g. 1M NaOH). This guarantees highest cleaning efficacy and therefore enhances the safety of the integrity testing procedure.

Sartocheck® 3 Plus performs the following tests:

Bubble Point, Diffusion, Bubble Point and Diffusion (combination test), Pressure Drop Test, Water Intrusion Test (WIT), Water Flow Test (WFT), Multipoint Diffusion Test

Qualification:

Sartocheck® 3 Plus qualification ensures that integrity tests to be conducted are carried out with high precision and accurate reproducibility. Our comprehensive Sartocheck® 3 Plus validation documentation, including the IQ and OQ proposal, provides the necessary support for the user. Our Technical Support Specialists are additionally available to help on-site.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Nondestructive Testing (NDT) Equipment
Product Number 16290
Product Name Sartocheck® 3 Plus Filter Integrity Testing System
Applications Detection of Defective Filter Cartridges and To Avoid Their Use In The Process
Unlock Full Specs
to access all available technical data

Similar Products

Analysis Toolkit - Advanced Inspection and Reverse Engineering - FARO CREAFORM
Specs
Applications General Corrosion Detection
Instrument Type Condition Monitor / Fault Detector; Flaw Detectors; Corrosion Instruments
Form Factor Software
View Details
Material Tester - PCE-HT-225A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Portable / Handheld / Mobile
View Details
HTHA Probe - 10DL64-32X5-1DEG-REX1-PR - Evident Scientific
Specs
Applications Tube / Pipeline Defects; Welded / Joint Inspection
Instrument Type Thickness; Flaw Detectors
View Details
Cygnus DIVE Underwater -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details