Sartorius Lab Instruments GmbH & Co. KG Sartocheck® 4 Plus Filter Integrity Testing System 26288

Description
26288 Sartocheck 4 plus Barcode Scanner for easy and reliable data entry (optional) Intelligent selection of test program after scanning the filter External pressure sensor and external valves (optional) Automated cleaning function eliminates expensive service calls Sophisticated Cleaning Kit available (optional) Automatic detection of improper test setup (e.g. disconnected filters) Multitasking menu SD card reader for easy test program proliferation to other Sartocheck testers Profibus communication (interface as accessory) The Sartocheck® 4 plus is the result of Sartorius 30 years experience in developing automatic filter integrity testers. Valuable productivity enhancing features and robust build quality have been combined with incredible ease of use to make the Sartocheck® 4 plus the only logical choice for integrity testing. The Sartocheck® 4 plus provides the following unique combination of benefits: Integrity Test Methods Bubble Point Test (BPT) Diffusion Test (Diff) Combined Test (Diff + BPT) Pressure Drop Test Water Intrusion Test (WIT) Water Flow Test (WFT) Multipoint Diffusion Test Customer Specific Test Automatic Test Time function for intelligent optimization of test times Barcode Scanning Using the optional barcode scanner allows easy and error-free entry of filter data into the unit. Sartocheck® 4 plus automatically locates the suitable test program that matches the scanned cartridge. Cleaning Function The patented cleaning function of Sartocheck® 4 plus allows the user to perform reliable cleaning of the complete internal pneumatics even with aggressive cleaning agents (up to 1 M NaOH). This unique feature provides security of the integrity testing procedure while eliminating the need for costly down time and service calls. Network Concept The netowrk solution for the Sartocheck® 4 plus incorporates the TCP-IP and FTP protocol standards, with data being transmitted via the Ethernet standard. Via standard RJ45 connection, all data can be easily up-loaded on a FTP server. Profibus communication can be used to allow bidirectional communication with process control system as a basis for complete automation. Multiunit Concept In order to increase productivity through parallel filter testing, up to four additional MultiUnits can be easily connected to the Sartocheck® 4 plus. This provides the equivalent testing capacity of five Sartochecks operating concurrently at a significant cost savings to the end user. Qualification Sartocheck® 4 plus ensures that all integrity tests are carried out with highest precision and accuracy. Our comprehensive Sartocheck® 4 plus validation documentation and world-class Service Team provide exemplary support for the user.
Datasheet
Description
26288 Sartocheck 4 plus Barcode Scanner for easy and reliable data entry (optional) Intelligent selection of test program after scanning the filter External pressure sensor and external valves (optional) Automated cleaning function eliminates expensive service calls Sophisticated Cleaning Kit available (optional) Automatic detection of improper test setup (e.g. disconnected filters) Multitasking menu SD card reader for easy test program proliferation to other Sartocheck testers Profibus communication (interface as accessory) The Sartocheck® 4 plus is the result of Sartorius 30 years experience in developing automatic filter integrity testers. Valuable productivity enhancing features and robust build quality have been combined with incredible ease of use to make the Sartocheck® 4 plus the only logical choice for integrity testing. The Sartocheck® 4 plus provides the following unique combination of benefits: Integrity Test Methods Bubble Point Test (BPT) Diffusion Test (Diff) Combined Test (Diff + BPT) Pressure Drop Test Water Intrusion Test (WIT) Water Flow Test (WFT) Multipoint Diffusion Test Customer Specific Test Automatic Test Time function for intelligent optimization of test times Barcode Scanning Using the optional barcode scanner allows easy and error-free entry of filter data into the unit. Sartocheck® 4 plus automatically locates the suitable test program that matches the scanned cartridge. Cleaning Function The patented cleaning function of Sartocheck® 4 plus allows the user to perform reliable cleaning of the complete internal pneumatics even with aggressive cleaning agents (up to 1 M NaOH). This unique feature provides security of the integrity testing procedure while eliminating the need for costly down time and service calls. Network Concept The netowrk solution for the Sartocheck® 4 plus incorporates the TCP-IP and FTP protocol standards, with data being transmitted via the Ethernet standard. Via standard RJ45 connection, all data can be easily up-loaded on a FTP server. Profibus communication can be used to allow bidirectional communication with process control system as a basis for complete automation. Multiunit Concept In order to increase productivity through parallel filter testing, up to four additional MultiUnits can be easily connected to the Sartocheck® 4 plus. This provides the equivalent testing capacity of five Sartochecks operating concurrently at a significant cost savings to the end user. Qualification Sartocheck® 4 plus ensures that all integrity tests are carried out with highest precision and accuracy. Our comprehensive Sartocheck® 4 plus validation documentation and world-class Service Team provide exemplary support for the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartocheck® 4 Plus Filter Integrity Testing System
26288
Sartocheck® 4 Plus Filter Integrity Testing System 26288
26288 Sartocheck 4 plus Barcode Scanner for easy and reliable data entry (optional) Intelligent selection of test program after scanning the filter External pressure sensor and external valves (optional) Automated cleaning function eliminates expensive service calls Sophisticated Cleaning Kit available (optional) Automatic detection of improper test setup (e.g. disconnected filters) Multitasking menu SD card reader for easy test program proliferation to other Sartocheck testers Profibus communication (interface as accessory) The Sartocheck® 4 plus is the result of Sartorius 30 years experience in developing automatic filter integrity testers. Valuable productivity enhancing features and robust build quality have been combined with incredible ease of use to make the Sartocheck® 4 plus the only logical choice for integrity testing. The Sartocheck® 4 plus provides the following unique combination of benefits: Integrity Test Methods Bubble Point Test (BPT) Diffusion Test (Diff) Combined Test (Diff + BPT) Pressure Drop Test Water Intrusion Test (WIT) Water Flow Test (WFT) Multipoint Diffusion Test Customer Specific Test Automatic Test Time function for intelligent optimization of test times Barcode Scanning Using the optional barcode scanner allows easy and error-free entry of filter data into the unit. Sartocheck® 4 plus automatically locates the suitable test program that matches the scanned cartridge. Cleaning Function The patented cleaning function of Sartocheck® 4 plus allows the user to perform reliable cleaning of the complete internal pneumatics even with aggressive cleaning agents (up to 1 M NaOH). This unique feature provides security of the integrity testing procedure while eliminating the need for costly down time and service calls. Network Concept The netowrk solution for the Sartocheck® 4 plus incorporates the TCP-IP and FTP protocol standards, with data being transmitted via the Ethernet standard. Via standard RJ45 connection, all data can be easily up-loaded on a FTP server. Profibus communication can be used to allow bidirectional communication with process control system as a basis for complete automation. Multiunit Concept In order to increase productivity through parallel filter testing, up to four additional MultiUnits can be easily connected to the Sartocheck® 4 plus. This provides the equivalent testing capacity of five Sartochecks operating concurrently at a significant cost savings to the end user. Qualification Sartocheck® 4 plus ensures that all integrity tests are carried out with highest precision and accuracy. Our comprehensive Sartocheck® 4 plus validation documentation and world-class Service Team provide exemplary support for the user.

26288

Sartocheck 4 plus

  • Barcode Scanner for easy and reliable data entry (optional)
  • Intelligent selection of test program after scanning the filter
  • External pressure sensor and external valves (optional)
  • Automated cleaning function eliminates expensive service calls
  • Sophisticated Cleaning Kit available (optional)
  • Automatic detection of improper test setup (e.g. disconnected filters)
  • Multitasking menu
  • SD card reader for easy test program proliferation to other Sartocheck testers
  • Profibus communication (interface as accessory)

The Sartocheck® 4 plus is the result of Sartorius 30 years experience in developing automatic filter integrity testers. Valuable productivity enhancing features and robust build quality have been combined with incredible ease of use to make the Sartocheck® 4 plus the only logical choice for integrity testing. The Sartocheck® 4 plus provides the following unique combination of benefits:

Integrity Test Methods

  • Bubble Point Test (BPT)
  • Diffusion Test (Diff)
  • Combined Test (Diff + BPT)
  • Pressure Drop Test
  • Water Intrusion Test (WIT)
  • Water Flow Test (WFT)
  • Multipoint Diffusion Test
  • Customer Specific Test
  • Automatic Test Time function for intelligent optimization of test times

Barcode Scanning

Using the optional barcode scanner allows easy and error-free entry of filter data into the unit. Sartocheck® 4 plus automatically locates the suitable test program that matches the scanned cartridge.

Cleaning Function

The patented cleaning function of Sartocheck® 4 plus allows the user to perform reliable cleaning of the complete internal pneumatics even with aggressive cleaning agents (up to 1 M NaOH). This unique feature provides security of the integrity testing procedure while eliminating the need for costly down time and service calls.

Network Concept

The netowrk solution for the Sartocheck® 4 plus incorporates the TCP-IP and FTP protocol standards, with data being transmitted via the Ethernet standard. Via standard RJ45 connection, all data can be easily up-loaded on a FTP server. Profibus communication can be used to allow bidirectional communication with process control system as a basis for complete automation.

Multiunit Concept

In order to increase productivity through parallel filter testing, up to four additional MultiUnits can be easily connected to the Sartocheck® 4 plus. This provides the equivalent testing capacity of five Sartochecks operating concurrently at a significant cost savings to the end user.

Qualification

Sartocheck® 4 plus ensures that all integrity tests are carried out with highest precision and accuracy. Our comprehensive Sartocheck® 4 plus validation documentation and world-class Service Team provide exemplary support for the user.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Nondestructive Testing (NDT) Equipment
Product Number 26288
Product Name Sartocheck® 4 Plus Filter Integrity Testing System
Applications Detection of Defective Filter Cartridges and To Avoid Their Use In The Process
Unlock Full Specs
to access all available technical data

Similar Products

Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Material Tester - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Portable / Handheld / Mobile
View Details
Multichannel Ultrasound System - QuickScan UT - Evident Scientific
Specs
Instrument Technology Ultrasonic
Form Factor Bench / Rack / Cabinet
View Details
Cygnus 4+ General Purpose -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details