Amphenol Corporation RF & Microwave 227-1418

Description
Die Set, Hex Cavity Dimensions are 0.178
Request a Quote
Description
Die Set, Hex Cavity Dimensions are 0.178
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave - 227-1418 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
227-1418
RF & Microwave 227-1418
Die Set, Hex Cavity Dimensions are 0.178

Die Set, Hex Cavity Dimensions are 0.178

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 227-1418
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053130-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1367729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details