HUBER+SUHNER AG RF & Microwave 23010656

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
23010656
RF & Microwave 23010656
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 23010656
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG174 Cable - ET-BMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 2826932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details