HUBER+SUHNER AG RF Coaxial Cable Mount Connector 23005298

Description
MCX straight cable jack(f)
Request a Quote
Description
MCX straight cable jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 23005298 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
23005298
RF Coaxial Cable Mount Connector 23005298
MCX straight cable jack(f)

MCX straight cable jack(f)

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
23005298
RF & Microwave 23005298
RF

RF

Buy Now

Technical Specifications

  Richardson RFPD Powell Electronics, Inc.
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 23005298 23005298
Product Name RF Coaxial Cable Mount Connector RF & Microwave
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1121085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
End Launch Connectors - NELC-2-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details