TE Connectivity RF Interconnects 2296076-2

Description
SMA PLUG - MICROSTRIP TRANSITION
Request a Quote
Description
SMA PLUG - MICROSTRIP TRANSITION
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 2296076-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
2296076-2
RF Interconnects 2296076-2
SMA PLUG - MICROSTRIP TRANSITION

SMA PLUG - MICROSTRIP TRANSITION

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 2296076-2
Product Name RF Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1053159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC Female To SMA Female RF Adapter - ET-BFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details