Kyocera Corporation RF and Wireless - RF Power Dividers/Splitters X2B2020RFRFT

Description
Win Source Part Number: 1350431-X2B2020RFRFT Category: RF and Wireless - RF Power Dividers/Splitters Series: MLO™ Package: Tape & Reel Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm) Standard Package: 1,000 Frequency: 0 Hz ~ 6 GHz Insertion Loss: 0.15dB Package / Case: 2020 (5050 Metric) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1350431-X2B2020RFRFT Category: RF and Wireless - RF Power Dividers/Splitters Series: MLO™ Package: Tape & Reel Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm) Standard Package: 1,000 Frequency: 0 Hz ~ 6 GHz Insertion Loss: 0.15dB Package / Case: 2020 (5050 Metric) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers/Splitters - X2B2020RFRFT - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Power Dividers/Splitters
X2B2020RFRFT
RF and Wireless - RF Power Dividers/Splitters X2B2020RFRFT
Win Source Part Number: 1350431-X2B2020RFRFT Category: RF and Wireless - RF Power Dividers/Splitters Series: MLO™ Package: Tape & Reel Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm) Standard Package: 1,000 Frequency: 0 Hz ~ 6 GHz Insertion Loss: 0.15dB Package / Case: 2020 (5050 Metric) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: KYOCERA AVX

Win Source Part Number: 1350431-X2B2020RFRFT
Category: RF and Wireless - RF Power Dividers/Splitters
Series: MLO™
Package: Tape & Reel
Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm)
Standard Package: 1,000
Frequency: 0 Hz ~ 6 GHz
Insertion Loss: 0.15dB
Package / Case: 2020 (5050 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: KYOCERA AVX

Buy Now Datasheet
RF Power Dividers/Splitters - X2B2020RFRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
X2B2020RFRFT
RF Power Dividers/Splitters X2B2020RFRFT
RF Power Divider 0 Hz ~ 6 GHz 2020 (5050 Metric)

RF Power Divider 0 Hz ~ 6 GHz 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number X2B2020RFRFT X2B2020RFRFT
Product Name RF and Wireless - RF Power Dividers/Splitters RF Power Dividers/Splitters
Frequency 0.00 MHz 0.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 6000MHz – 2 Way Power Divider/Splitter - UIY2PD4273A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Rx Splitter - 5o8471U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SP-2C+TR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.40 dB
Isolation 17.00 dB
View Details
3 suppliers