Microsemi Corp. RF Power Dividers/Splitters SP8713/IG/MPAS

Description
RF Power Divider
Datasheet
Description
RF Power Divider
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SP8713/IG/MPAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SP8713/IG/MPAS
RF Power Dividers/Splitters SP8713/IG/MPAS
RF Power Divider

RF Power Divider

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number SP8713/IG/MPAS
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06401-TTR-ND - DigiKey
Specs
Package Type / Form Factor SMD
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
87 to 108MHz – 2 Way Power Divider/Splitter - UIY2PD8269A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers