MICROSEMI CORP.
SP8714/IG/MPBP -- RF POWER DIVIDERS/SPLITTERS
Microsemi Corp.
RF Power Dividers/Splitters
SP8714/IG/MPBP
Description
RF Power Divider
-
Quarktwin Technology Ltd.
Datasheet
Description
RF Power Divider
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SP8714/IG/MPBP |
|
Product Name
|
RF Power Dividers/Splitters |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type / Form Factor
Module, SMA Connectors
Insertion Loss
1.60 dB
Isolation
17.00 dB
View Details
2 suppliers
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized Module
Frequency
500.00 to 26500.00 MHz
View Details
0º Power Divider Division:
2-Way
Frequency
26500.00 to 40000.00 MHz
Insertion Loss
1.90 dB
View Details
Connectors
2.92mm; 2.92mm
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency
1000.00 to 40000.00 MHz
View Details