MICROSEMI CORP.
SP8910/KG/MP1S -- RF POWER DIVIDERS/SPLITTERS
Microsemi Corp.
RF Power Dividers/Splitters
SP8910/KG/MP1S
Description
RF Power Divider
-
Quarktwin Technology Ltd.
Datasheet
Description
RF Power Divider
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SP8910/KG/MP1S |
|
Product Name
|
RF Power Dividers/Splitters |
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
8-Way
Frequency
2000.00 to 18000.00 MHz
Insertion Loss
5.50 dB
View Details
Category
Passive
Divider / Combiner Type
0º
0º Power Divider Division:
2-Way
View Details
2 suppliers
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized
Connectors
2.92mm; 2.92mm
View Details