Anaren, Inc. Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free... | |
| Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. | |
| Welcome to our high-powered, high-reliability Chip Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to... | |
| Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to... | |
| Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to... | |
| Welcome to our high-powered, high-reliability SMT Attenuators product line. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN... |