Anaren, Inc. Chip RF Attenuator 100N10CAF

Description
Welcome to our high-powered, high-reliability Chip Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated DB to VSWR Conversion Table Use arrow keys to sort columns in ascending or descending order Use check boxes and "Compare Selected" button at bottom to compare/view particular parts
Description
Welcome to our high-powered, high-reliability Chip Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated DB to VSWR Conversion Table Use arrow keys to sort columns in ascending or descending order Use check boxes and "Compare Selected" button at bottom to compare/view particular parts

Suppliers

Company
Product
Description
Supplier Links
East Syracuse, NY, USA
Chip RF Attenuator
100N10CAF
Chip RF Attenuator 100N10CAF
Welcome to our high-powered, high-reliability Chip Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated DB to VSWR Conversion Table Use arrow keys to sort columns in ascending or descending order Use check boxes and "Compare Selected" button at bottom to compare/view particular parts

Welcome to our high-powered, high-reliability Chip Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family.
Finish is Thick Film Silver (TFS) unless noted otherwise, as follows:
* MTSN = Matte Tin over Sulfamate Ni
* TLSN = Tin/Lead over Sulfamate Ni
* SN = Sulfamate Ni
* EN = Electoless Ni
* NP = Nickel plated
DB to VSWR Conversion Table
Use arrow keys to sort columns in ascending or descending order
Use check boxes and "Compare Selected" button at bottom to compare/view particular parts

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Attenuators
Product Number 100N10CAF
Product Name Chip RF Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Voltage Controlled Attenuators - NVA-500-18000-20-S - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 3 dB
View Details