Anaren, Inc. Chip RF Attenuator B150NA30X4

Description
Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F). Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.
Description
Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F). Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.

Suppliers

Company
Product
Description
Supplier Links
Chip RF Attenuator - B150NA30X4 - Anaren, Inc.
East Syracuse, NY, USA
Chip RF Attenuator
B150NA30X4
Chip RF Attenuator B150NA30X4
Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F). Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.

Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F).
Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Attenuators
Product Number B150NA30X4
Product Name Chip RF Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 2240498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details