Anaren, Inc. SMD RF Attenuator D30NA30Z4

Description
Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. Attenuators from Anaren are available in a 1-30dB attenuation range. Please consult the factory for custom attenuation or power ranges for your unique needs. In addition, our attenuators feature reduced inductance and stray electrical charge storage (capacitance). Improved reliability, increased bandwidth, and reduced distortion are principle features of Anaren's SMD attenuators that are produced using Alumina or BeO-free AIN substrate material to fit your application. For samples or to secure a quote, contact our sales department today!
Request a Quote
Description
Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. Attenuators from Anaren are available in a 1-30dB attenuation range. Please consult the factory for custom attenuation or power ranges for your unique needs. In addition, our attenuators feature reduced inductance and stray electrical charge storage (capacitance). Improved reliability, increased bandwidth, and reduced distortion are principle features of Anaren's SMD attenuators that are produced using Alumina or BeO-free AIN substrate material to fit your application. For samples or to secure a quote, contact our sales department today!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD RF Attenuator - D30NA30Z4 - Anaren, Inc.
East Syracuse, NY, USA
SMD RF Attenuator
D30NA30Z4
SMD RF Attenuator D30NA30Z4
Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. Attenuators from Anaren are available in a 1-30dB attenuation range. Please consult the factory for custom attenuation or power ranges for your unique needs. In addition, our attenuators feature reduced inductance and stray electrical charge storage (capacitance). Improved reliability, increased bandwidth, and reduced distortion are principle features of Anaren's SMD attenuators that are produced using Alumina or BeO-free AIN substrate material to fit your application. For samples or to secure a quote, contact our sales department today!

Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. Attenuators from Anaren are available in a 1-30dB attenuation range.
Please consult the factory for custom attenuation or power ranges for your unique needs. In addition, our attenuators feature reduced inductance and stray electrical charge storage (capacitance). Improved reliability, increased bandwidth, and reduced distortion are principle features of Anaren's SMD attenuators that are produced using Alumina or BeO-free AIN substrate material to fit your application. For samples or to secure a quote, contact our sales department today!

Supplier's Site
Laguna Hills, CA, United States
Attenuators - D30NA30Z4
1166157-D30NA30Z4
Attenuators - D30NA30Z4 1166157-D30NA30Z4
Manufacturer: Anaren Win Source Part Number: 1166157-D30NA30Z4 Manufacturer Homepage: www.anaren.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Anaren
Win Source Part Number: 1166157-D30NA30Z4
Manufacturer Homepage: www.anaren.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Anaren, Inc. Win Source Electronics
Product Category RF Attenuators RF Attenuators
Product Number D30NA30Z4 1166157-D30NA30Z4
Product Name SMD RF Attenuator Attenuators - D30NA30Z4
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB - SKY12325-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.5000 to 6 GHz
Attenuation 7 dB
View Details
5 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details