Anaren, Inc. Attenuators - G150N50W4E G150N50W4E

Description
Manufacturer: Anaren Win Source Part Number: 919424-G150N50W4E Features: RF Attenuators - 0 Hz ~ 3 GHz 50 Ohms 150W Package: Tray Family Name: G150N50 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 919424-G150N50W4E Features: RF Attenuators - 0 Hz ~ 3 GHz 50 Ohms 150W Package: Tray Family Name: G150N50 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - G150N50W4E - 919424-G150N50W4E - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - G150N50W4E
919424-G150N50W4E
Attenuators - G150N50W4E 919424-G150N50W4E
Manufacturer: Anaren Win Source Part Number: 919424-G150N50W4E Features: RF Attenuators - 0 Hz ~ 3 GHz 50 Ohms 150W Package: Tray Family Name: G150N50 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000

Manufacturer: Anaren
Win Source Part Number: 919424-G150N50W4E
Features: RF Attenuators - 0 Hz ~ 3 GHz 50 Ohms 150W
Package: Tray
Family Name: G150N50
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 919424-G150N50W4E
Product Name Attenuators - G150N50W4E
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

2 - 31 GHz Voltage Variable Attenuator, Packaged - TGL2767-SM - Qorvo
Specs
Attenuator Type Variable
Frequency 2 to 31 GHz
Insertion Loss 2 dB
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-100-40000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details