Anaren, Inc. Flanged RF Attenuator 100-5AE-S

Description
Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated
Description
Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Flanged RF Attenuator - 100-5AE-S - Anaren, Inc.
East Syracuse, NY, USA
Flanged RF Attenuator
100-5AE-S
Flanged RF Attenuator 100-5AE-S
Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family.
Finish is Thick Film Silver (TFS) unless noted otherwise, as follows:
* MTSN = Matte Tin over Sulfamate Ni
* TLSN = Tin/Lead over Sulfamate Ni
* SN = Sulfamate Ni
* EN = Electoless Ni
* NP = Nickel plated

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Attenuators
Product Number 100-5AE-S
Product Name Flanged RF Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-RCAT-08+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details