Anaren, Inc. RF/IF and RFID - Attenuators A125N50X4

Description
Win Source Part Number: 1225465-A125N50X4 Category: RF/IF and RFID>Attenuators Package: Bag Standard Package: 1,000 Impedance: 50 Ohms Power (Watts): 125W Frequency Range: 0 Hz ~ 4 GHz Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: A125N50X4-ND,4244-A1 25N50X4 Base Product Number: A125N50
Request a Quote Datasheet
Description
Win Source Part Number: 1225465-A125N50X4 Category: RF/IF and RFID>Attenuators Package: Bag Standard Package: 1,000 Impedance: 50 Ohms Power (Watts): 125W Frequency Range: 0 Hz ~ 4 GHz Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: A125N50X4-ND,4244-A1 25N50X4 Base Product Number: A125N50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1225465-A125N50X4
RF/IF and RFID - Attenuators 1225465-A125N50X4
Win Source Part Number: 1225465-A125N50X4 Category: RF/IF and RFID>Attenuators Package: Bag Standard Package: 1,000 Impedance: 50 Ohms Power (Watts): 125W Frequency Range: 0 Hz ~ 4 GHz Package / Case: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: A125N50X4-ND,4244-A1 25N50X4 Base Product Number: A125N50

Win Source Part Number: 1225465-A125N50X4
Category: RF/IF and RFID>Attenuators
Package: Bag
Standard Package: 1,000
Impedance: 50 Ohms
Power (Watts): 125W
Frequency Range: 0 Hz ~ 4 GHz
Package / Case: Nonstandard SMD
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TTM Technologies, Inc.
Other Names: A125N50X4-ND,4244-A125N50X4
Base Product Number: A125N50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 1225465-A125N50X4
Product Name RF/IF and RFID - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
6 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details