Anaren, Inc. Attenuators - C100N50Z4 C100N50Z4

Description
Manufacturer: Anaren Win Source Part Number: 1158312-C100N50Z4 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1158312-C100N50Z4 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - C100N50Z4
1158312-C100N50Z4
Attenuators - C100N50Z4 1158312-C100N50Z4
Manufacturer: Anaren Win Source Part Number: 1158312-C100N50Z4 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Anaren
Win Source Part Number: 1158312-C100N50Z4
Manufacturer Homepage: www.anaren.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 1158312-C100N50Z4
Product Name Attenuators - C100N50Z4
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω - BW-40N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 4 GHz
VSWR 1.15 to 1.4 :1
View Details
3 suppliers
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details