Anaren, Inc. RF/IF and RFID - Attenuators 20-50TP

Description
Win Source Part Number: 1088238-20-50TP Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 20W Frequency Range: 0 Hz ~ 6 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TTM Technologies, Inc. Other Names: 20-50TP-ND,4244-20-5 0TP
Request a Quote Datasheet
Description
Win Source Part Number: 1088238-20-50TP Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 20W Frequency Range: 0 Hz ~ 6 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TTM Technologies, Inc. Other Names: 20-50TP-ND,4244-20-5 0TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1088238-20-50TP
RF/IF and RFID - Attenuators 1088238-20-50TP
Win Source Part Number: 1088238-20-50TP Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 20W Frequency Range: 0 Hz ~ 6 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TTM Technologies, Inc. Other Names: 20-50TP-ND,4244-20-5 0TP

Win Source Part Number: 1088238-20-50TP
Category: RF/IF and RFID>Attenuators
Package: Tray
Standard Package: 50
Impedance: 50 Ohms
Power (Watts): 20W
Frequency Range: 0 Hz ~ 6 GHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TTM Technologies, Inc.
Other Names: 20-50TP-ND,4244-20-50TP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 1088238-20-50TP
Product Name RF/IF and RFID - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details