Anaren, Inc. Chip RF Attenuator 1615-20

Description
Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F). Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.
Request a Quote
Description
Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F). Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip RF Attenuator - 1615-20 - Anaren, Inc.
East Syracuse, NY, USA
Chip RF Attenuator
1615-20
Chip RF Attenuator 1615-20
Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F). Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.

Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power capability and a maximum operating temperature of 200° Celsius (392° F).
Our attenuators are available in frequencies of 0.0 - 2.3 or 2.7 GHz. Anaren's standard chip attenuators are high reliability-tested products with an immersion tin finish for solder applications. Contact our sales department today for more information on our chip attenuators products or for samples or to secure a quote.

Supplier's Site
Attenuator - PCB Mount - 1615-20 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
1615-20
Attenuator - PCB Mount 1615-20
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Anaren, Inc. Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1615-20 1615-20
Product Name Chip RF Attenuator Attenuator - PCB Mount
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details