Anaren, Inc. SMT RF Attenuator 250250-4AA10

Description
Welcome to our high-powered, high-reliability SMT Attenuators product line. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated
Description
Welcome to our high-powered, high-reliability SMT Attenuators product line. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Suppliers

Company
Product
Description
Supplier Links
SMT RF Attenuator - 250250-4AA10 - Anaren, Inc.
East Syracuse, NY, USA
SMT RF Attenuator
250250-4AA10
SMT RF Attenuator 250250-4AA10
Welcome to our high-powered, high-reliability SMT Attenuators product line. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Welcome to our high-powered, high-reliability SMT Attenuators product line.
Finish is Thick Film Silver (TFS) unless noted otherwise, as follows:
* MTSN = Matte Tin over Sulfamate Ni
* TLSN = Tin/Lead over Sulfamate Ni
* SN = Sulfamate Ni
* EN = Electoless Ni
* NP = Nickel plated

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Attenuators
Product Number 250250-4AA10
Product Name SMT RF Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details