Anaren, Inc. Flangeless RF Attenuator 100N30AF

Description
Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated
Description
Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Flangeless RF Attenuator - 100N30AF - Anaren, Inc.
East Syracuse, NY, USA
Flangeless RF Attenuator
100N30AF
Flangeless RF Attenuator 100N30AF
Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family.
Finish is Thick Film Silver (TFS) unless noted otherwise, as follows:
* MTSN = Matte Tin over Sulfamate Ni
* TLSN = Tin/Lead over Sulfamate Ni
* SN = Sulfamate Ni
* EN = Electoless Ni
* NP = Nickel plated

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Attenuators
Product Number 100N30AF
Product Name Flangeless RF Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
RF Attenuators - 2823250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details