Anaren, Inc. Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
| Product Name | Notes |
|---|---|
| Features: 30 Watts BeO Ceramic Non-Nichrome Resistive Element Wlded Silver Leads 100% Tested RoHS Compliant | |
| Features: 5 Watts Surface Mount Beryllium Oxide Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested RoHS Complain | |
| Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested | |
| Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested | |
| Features: DC – 6.0 GHz 30 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant | |
| Features: RF Performance up to 12 GHz 50 Ω 20 mil 96 % Alumina Non-Nichrome Resistive Element Termianls: Gold Plate over Nickel Epoxy Mount Wire Bondable Tolerance 5% | |
| Features: RF Performance up to 16 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Element Termianls: Gold Epoxy Mount Tolerance 5% | |
| Features: RF Performance up to 16 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Element Termianls: Palladium Silver Solder Mount Tolerance 5% | |
| Features: RF Performance up to 16 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Element Termianls: Tin Lead over Nickel Solder Mount Tolerance 5% | |
| Features: RF Performance up to 16 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Element Terminals: SN62 Solder Solder Attach Tolerance 1% | |
| Features: RF Performance up to 17 GHz 50 Ω 10 mil 96 % Alumina Non-Nichrome Resistive Element Terminals: Au/Sn Solder over Gold Solder Attach Tolerance 5% | |
| Features: RF Performance up to 17 GHz 50 Ω 10 mil 96 % Alumina Non-Nichrome Resistive Element Terminals: Palladium Silver Solder Attach Tolerance 5% | |
| Features: RF Performance up to 18 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Termianls: Gold Epoxy Attach Wire Bondable Tolerance 5% | |
| Features: RF Performance up to 18 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Termianls: Tin Lead over Nickel Solder Attach Tolerance 5% | |
| Features: RF Performance up to 18 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Termianls: Tin Lead over Nickel Solder Mount Tolerance 5% | |
| Features: RF Performance up to 20 GHz 50 Ω 10 mil 96 % Alumina Non-Nichrome Resistive Element Terminals: Au/Sn Solder over Gold Solder Attach Tolerance 2% | |
| Features: RF Performance up to 5 GHz 50 Ω 10 mil 96 % Alumina Non-Nichrome Resistive Element Terminals: Au/Sn Solder over Gold Solder Attach Tolerance 5% | |
| Features: RF Performance up to 5 GHz 50 Ω 15 mil 96 % Alumina Non-Nichrome Resistive Element Termianls: Gold Epoxy Attach Tolerance 5% |