Anaren, Inc. RF/IF and RFID - Attenuators 10-50TVC

Description
Win Source Part Number: 1088234-10-50TVC Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 10W Frequency Range: 0 Hz ~ 4 GHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TTM Technologies, Inc. Other Names: 4244-10-50TVC,10-50T VC-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1088234-10-50TVC Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 10W Frequency Range: 0 Hz ~ 4 GHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TTM Technologies, Inc. Other Names: 4244-10-50TVC,10-50T VC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1088234-10-50TVC
RF/IF and RFID - Attenuators 1088234-10-50TVC
Win Source Part Number: 1088234-10-50TVC Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 10W Frequency Range: 0 Hz ~ 4 GHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TTM Technologies, Inc. Other Names: 4244-10-50TVC,10-50T VC-ND

Win Source Part Number: 1088234-10-50TVC
Category: RF/IF and RFID>Attenuators
Package: Tray
Standard Package: 50
Impedance: 50 Ohms
Power (Watts): 10W
Frequency Range: 0 Hz ~ 4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TTM Technologies, Inc.
Other Names: 4244-10-50TVC,10-50TVC-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 1088234-10-50TVC
Product Name RF/IF and RFID - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
RF Attenuators - 7123122P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details