Anaren, Inc. Attenuators - 100200N4Z50-2 100200N4Z50-2

Description
Manufacturer: Anaren Win Source Part Number: 904813-100200N4Z50-2 Features: RF Attenuators - 0 Hz ~ 2 GHz 50 Ohms 10W 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 904813-100200N4Z50-2 Features: RF Attenuators - 0 Hz ~ 2 GHz 50 Ohms 10W 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 100200N4Z50-2 - 904813-100200N4Z50-2 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - 100200N4Z50-2
904813-100200N4Z50-2
Attenuators - 100200N4Z50-2 904813-100200N4Z50-2
Manufacturer: Anaren Win Source Part Number: 904813-100200N4Z50-2 Features: RF Attenuators - 0 Hz ~ 2 GHz 50 Ohms 10W 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Anaren
Win Source Part Number: 904813-100200N4Z50-2
Features: RF Attenuators - 0 Hz ~ 2 GHz 50 Ohms 10W 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 904813-100200N4Z50-2
Product Name Attenuators - 100200N4Z50-2
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
6 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details