Anaren, Inc. RF/IF and RFID - Attenuators 250-50TC

Description
Win Source Part Number: 1008332-250-50TC Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 250W Frequency Range: 0 Hz ~ 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: 250-50TC-ND,4244-250 -50TC
Request a Quote Datasheet
Description
Win Source Part Number: 1008332-250-50TC Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 250W Frequency Range: 0 Hz ~ 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: 250-50TC-ND,4244-250 -50TC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1008332-250-50TC
RF/IF and RFID - Attenuators 1008332-250-50TC
Win Source Part Number: 1008332-250-50TC Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 50 Impedance: 50 Ohms Power (Watts): 250W Frequency Range: 0 Hz ~ 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: 250-50TC-ND,4244-250 -50TC

Win Source Part Number: 1008332-250-50TC
Category: RF/IF and RFID>Attenuators
Package: Tray
Standard Package: 50
Impedance: 50 Ohms
Power (Watts): 250W
Frequency Range: 0 Hz ~ 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TTM Technologies, Inc.
Other Names: 250-50TC-ND,4244-250-50TC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 1008332-250-50TC
Product Name RF/IF and RFID - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Digitally Controlled Attenuators - NDA-10-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 0.0100 GHz
View Details