Anaren, Inc. Attenuators - C100N50Z4A C100N50Z4A

Description
Manufacturer: Anaren Win Source Part Number: 1026931-C100N50Z4A Impedance: 50 Ohm Power (Watts): 100W Frequency Range: 0Hz to 4GHz Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1026931-C100N50Z4A Impedance: 50 Ohm Power (Watts): 100W Frequency Range: 0Hz to 4GHz Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - C100N50Z4A
1026931-C100N50Z4A
Attenuators - C100N50Z4A 1026931-C100N50Z4A
Manufacturer: Anaren Win Source Part Number: 1026931-C100N50Z4A Impedance: 50 Ohm Power (Watts): 100W Frequency Range: 0Hz to 4GHz Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 1026931-C100N50Z4A
Impedance: 50 Ohm
Power (Watts): 100W
Frequency Range: 0Hz to 4GHz
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 1026931-C100N50Z4A
Product Name Attenuators - C100N50Z4A
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details