Anaren, Inc. Flanged RF Attenuator 100N5AE

Description
Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated
Description
Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Flanged RF Attenuator - 100N5AE - Anaren, Inc.
East Syracuse, NY, USA
Flanged RF Attenuator
100N5AE
Flanged RF Attenuator 100N5AE
Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated

Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote, contact our sales department, or visit our authorized stocking distributors for this product family.
Finish is Thick Film Silver (TFS) unless noted otherwise, as follows:
* MTSN = Matte Tin over Sulfamate Ni
* TLSN = Tin/Lead over Sulfamate Ni
* SN = Sulfamate Ni
* EN = Electoless Ni
* NP = Nickel plated

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Attenuators
Product Number 100N5AE
Product Name Flanged RF Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details