Anaren, Inc. Datasheets for Board Mount Electrical Terminations
Board mount electrical terminations include RF terminators, SCSI terminators as well as all other electrical terminators that are surface mount, through hole or any other method meant to be mounted on a printed circuit board.
Board Mount Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| Features: DC – 2.0 GHz 10 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested | |
| Features: DC – 2.0 GHz 25 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested | |
| Features: DC – 2.0 GHz 25 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested | |
| Features: DC – 3.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested | |
| Features: DC – 3.0 GHz 16 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant | |
| The C150N50Z4 is high performance Aluminum Nitride (AlN) surface mount termination intended as a cost competitive al ternative to Beryllium Oxide (BeO). The termination is well suited to all cellular... | |
| The C16A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency... | |
| The C200N50Z4 is high performance Aluminum Nitride (AlN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency... | |
| The C20A50Z4 is high performance Alumina (Al 2 O 3 ) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited... | |
| The C20N50Z4 is high performanc e Aluminum Nitride (AlN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular... | |
| The C50A50Z4 is high performance Alumina (Al203) surface mount termination intended as a low cost al ternative to Aluminum Oxide (AlN). The termination is well suited to all cellular frequency... | |
| The C75A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost compet itive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency... | |
| The C8A50Z4A is high performance Alumina (Al 2 0 3 ) Surface Mount termination intended as a low cost alte rnative to Aluminum Nitride (AlN). The termination is well suited... |