Anaren, Inc. Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| Anaren's AIR modules for ZigBee® Standard applications (A2530E24xx and A2530R24xx) offer eOEMs looking to deploy a wireless network based on the ZigBee Standard the easiest, most cost-effective path forward. In... | |
| The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to... | |
| The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a... | |
| The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged... | |
| The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible... | |
| The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible... | |
| The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all... |