Anaren, Inc. Attenuators - D10AA20Z4 D10AA20Z4

Description
Manufacturer: Anaren Win Source Part Number: 050736-D10AA20Z4 Tolerance: ±0.5dB Impedance: 50 Ohm Power (Watts): 10W Frequency Range: 0 to 3GHz Attenuation Value: 20dB Categories: RF/IF and RFID Status: Active Dimension: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 050736-D10AA20Z4 Tolerance: ±0.5dB Impedance: 50 Ohm Power (Watts): 10W Frequency Range: 0 to 3GHz Attenuation Value: 20dB Categories: RF/IF and RFID Status: Active Dimension: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - D10AA20Z4
050736-D10AA20Z4
Attenuators - D10AA20Z4 050736-D10AA20Z4
Manufacturer: Anaren Win Source Part Number: 050736-D10AA20Z4 Tolerance: ±0.5dB Impedance: 50 Ohm Power (Watts): 10W Frequency Range: 0 to 3GHz Attenuation Value: 20dB Categories: RF/IF and RFID Status: Active Dimension: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Anaren
Win Source Part Number: 050736-D10AA20Z4
Tolerance: ±0.5dB
Impedance: 50 Ohm
Power (Watts): 10W
Frequency Range: 0 to 3GHz
Attenuation Value: 20dB
Categories: RF/IF and RFID
Status: Active
Dimension: 2-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 050736-D10AA20Z4
Product Name Attenuators - D10AA20Z4
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
8000 MHZ Attenuator - 852-GAT-4+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Digitally Controlled Attenuators - NDA-8000-12000-101.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details