Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE061881120.
Conn Modular Jack F 8 POS 1.27mm Solder ST Thru-Hole 8 Terminal 1 Port Tray Product overview: RJE061881120 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJE061881120 can be used for catalog matching and distributor lookup.
8P8C, Vertical, Shielded with Panel Stop
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
Modular Connectors / Ethernet Connectors 8 POS 8 CONTACTS VER W/SHEILD & FLANGE
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE061881120 | 2022-RJE061881120 | RJE061881120 | RJE061881120 | 664-RJE061881120-ND | RJE061881120 | 39M0935 |
| Product Name | Modular Jacks | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | |||||
| Termination | Through Hole | Solder | Through Hole | ||||
| Category | Modular Connector and RJ Connector |